Home  >   Manufacturer  >   DYNAPAR   >   M53 SERIES   >   DYNAPAR Series HS35
DYNAPAR Series HS35
Part Number Selected: 
PPR (Pulses Per Revolution)
Bore Size
Fixing
Format
Output
Termination
Options
0001 0001 PPR
0003 0003 PPR
0010 0010 PPR
0012 0012 PPR
0050 0050 PPR
0060 0060 PPR
0064 0064 PPR
0100 0100 PPR
0120 0120 PPR
0240 0240 PPR
0250 0250 PPR
0300 0300 PPR
0360 0360 PPR
0500 0500 PPR
0512 0512 PPR
0600 0600 PPR
0900 0900 PPR
1000 1000 PPR
1024 1024 PPR
1200 1200 PPR
1270 1270 PPR
1500 1500 PPR
1800 1800 PPR
2000 2000 PPR
2048 2048 PPR
2400 2400 PPR
2500 2500 PPR
0 6 MM BORE
1 1/4" BORE
2 5/16" BORE
3 8 MM BORE
4 3/8" BORE
5 10 MM BORE
6 12 MM BORE
7 1/2" BORE
8 5/8" BORE
9 15 MM BORE
A 16 MM BORE
B 19 MM BORE
C 3/4 " BORE
D 20 MM BORE
E 7/8" BORE
F 24 MM BORE
G 1" BORE
H 1-1/8" BORE
P 1-1/4" BORE
0
1 CLEARANCE HOLE 3/8" BOLT ON 5.88" DIA CIRCLE
2 CLEARANCE HOLE 1/2" BOLT ON 7.25" DIA CIRCLE
3 SLOTTED HOLE FOR 2.5-4" RADIUS
4 CLEARANCE HOLE 3/8" BOLT ON 5.88" DIA CIRCLE W COVER
5 SLOTTED HOLE FOR 2.5-4" RADIUS W COVER
6 CLEARANCE HOLE 3/8" BOLT ON 5.88" DIA CIRCLE W DUAL COVER
7 SLOTTED HOLE FOR 2.5-4" RADIUS W COVER W DUAL COVER
0 SINGLE ENDED, UNIDIRECTIONAL
1 SINGLE ENDED, BIDIRECTIONAL
2 SINGLE ENDED, BIDIRECTIONAL W INDEX
3 DIFFERENTIAL, BIDIRECTIONAL
4 DIFFERENTIAL, BIDIRECTIONAL W INDEX
5 DUAL ISOLATED DIFFERENTIAL, BIDIRECTIONAL W INDEX
0 5-26 V IN, 5-26 V OPEN COLLECTOR OUT
1 5-26 V IN, 5-26 V OPEN COLLECTOR OUT
2 5-26 V IN, 5-26 V PUSH-PULL OUT
3 5-26 V IN, 5 V LINE DRIVER OUT
4 5-26 V IN, 5-26 V LINE DRIVER OUT
5 5-26 V IN, 5 V DIFFERENTIAL LINE DRIVER OUT
6 5-15 V IN, 5-15 V DIFFERENTIAL LINE OUT
A 5-26 V IN, 5 V LINE DRIVER OUT W EXT. TEMP RANGE
B 5-26 V IN, 5-26 V LINE DRIVER OUT W EXT TEMP RANGE
0 6 PIN CONNECTOR
1 7 PIN CONNECTOR
2 10 PIN CONNECTOR
3 12 PIN CONNECTOR
5 6 PIN+MATING CONNECTOR
6 7 PIN+MATING CONNECTOR
7 10 PIN+MATING CONNECTOR
8 10 pin Bayonet + mating connector
A 18" CABLE
B 36" CABLE
C 72" CABLE
D 10' CABLE
F 13" CABLE W 10 PIN CONNECTOR + MATE
G 13" CABLE
H 5 PIN M12 CONNECTOR
J 8 PIN M12 CONNECTOR
01 REVERSE PHASING
D2 HAZARDOUS LOCATION CERTIFIED
D3 HAZARDOUS LOCATION CERTIFIED
PS LED OUTPUT INDICATOR
Contact us and we will source this part number for you.
One of our sales team members will contact you soon.